Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 60795

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 60795, operates at a voltage of 115 V and features a speed of 2600 RPM with a 20:1 gear ratio. It has a continuous duty cycle and provides an output of 114 watts, equivalent to 0.1535 HP. The motor exhibits an efficiency of 82.3% for the gearbox, 67.2% for the motor, and 55.3% for the overall system. In terms of performance, the motor can deliver a stall torque of 858.63 lb-in and a starting current of 12.50 amps. The motor's torque characteristics indicate that it can produce 74.4 lb-in at 130 RPM while drawing 1.93 amps. The motor is designed for durability, featuring class "B" insulation components that allow for operation at temperatures up to 130 degrees C. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 60795, operates at a voltage of 115 V and features a speed of 2600 RPM with a 20:1 gear ratio. It has a continuous duty cycle and provides an output of 114 watts, equivalent to 0.1535 HP. The motor exhibits an efficiency of 82.3% for the gearbox, 67.2% for the motor, and 55.3% for the overall system. In terms of performance, the motor can deliver a stall torque of 858.63 lb-in and a starting current of 12.50 amps. The motor's torque characteristics indicate that it can produce 74.4 lb-in at 130 RPM while drawing 1.93 amps. The motor is designed for durability, featuring class "B" insulation components that allow for operation at temperatures up to 130 degrees C. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 60795 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
60795
Groschopp Parallel Shaft DC Gearmotors 60795
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 60795
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.1535 HP
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

T16-200-22-12-R Linear Track Servo - T16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-125) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG09DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 5 : 1
Units Metric
View Details