Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 60531

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 60531, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 90:1 gear ratio, which allows for significant torque output. The motor can deliver a continuous torque of up to 225 lb-in at a current draw of 0.80 amps, with a stall torque capability of 1271.14 lb-in at 3.56 amps. Efficiency ratings for the motor indicate a system efficiency of 44.9%, with the motor itself achieving 61.2% efficiency and the gearbox at 73.3%. The motor is designed for continuous duty cycles and is suitable for applications requiring reliable performance under varying load conditions. This gearmotor is constructed with durable materials and components, making it suitable for demanding environments. Its specifications suggest it is a viable option for engineers looking for a high-torque, efficient DC gearmotor for their projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 60531, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 90:1 gear ratio, which allows for significant torque output. The motor can deliver a continuous torque of up to 225 lb-in at a current draw of 0.80 amps, with a stall torque capability of 1271.14 lb-in at 3.56 amps. Efficiency ratings for the motor indicate a system efficiency of 44.9%, with the motor itself achieving 61.2% efficiency and the gearbox at 73.3%. The motor is designed for continuous duty cycles and is suitable for applications requiring reliable performance under varying load conditions. This gearmotor is constructed with durable materials and components, making it suitable for demanding environments. Its specifications suggest it is a viable option for engineers looking for a high-torque, efficient DC gearmotor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 60531 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
60531
Groschopp Parallel Shaft DC Gearmotors 60531
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 60531
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0427 HP
Unlock Full Specs
to access all available technical data