57552 -- GROSCHOPP PARALLEL SHAFT BRUSHLESS DC GEARMOTORS
Groschopp, Inc.
Groschopp Parallel Shaft Brushless DC Gearmotors
57552
Description
Low noise, long life
Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
High-efficiency synthetic oil lubricant
Hardened output shaft
Ball bearings
Multiple mounting positions
Rugged cast housing
Description
Low noise, long life
Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
High-efficiency synthetic oil lubricant
Hardened output shaft
Ball bearings
Multiple mounting positions
Rugged cast housing
Datasheet
Suppliers
Groschopp Parallel Shaft Brushless DC Gearmotors
57552
Low noise, long life
Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
High-efficiency synthetic oil lubricant
Hardened output shaft
Ball bearings
Multiple mounting positions
Rugged cast housing
- Low noise, long life
- Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
- High-efficiency synthetic oil lubricant
- Hardened output shaft
- Ball bearings
- Multiple mounting positions
- Rugged cast housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
57552 |
|
Product Name
|
Groschopp Parallel Shaft Brushless DC Gearmotors |
|
Motor Type
|
DC Motor
|
|
Commutation
|
Brushless
|
|
AC Motor Features
|
Reversible (optional feature)
|
|
DC Voltage Range
|
163.0 VDC
|
|
Output Power
|
0.1339 HP
|
Unlock Full Specs
to access all available technical data