Groschopp, Inc. Groschopp Parallel Shaft Brushless DC Gearmotors 57545

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Hardened output shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Hardened output shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft Brushless DC Gearmotor, part number 57545, operates at a voltage of 163 V DC and has a maximum speed of 3800 RPM. It features a 15:1 gear ratio and is designed for continuous duty cycles. The motor achieves an efficiency of 90.2%, with a system efficiency of 71.5%. Under start/stall conditions, it can deliver a torque of up to 63.9 lb-in at a current draw of 1.58 amps. The gearmotor is suitable for applications requiring low noise and long operational life, supported by its rugged cast housing and ball bearings. The output power is rated at 0.2571 HP, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft Brushless DC Gearmotor, part number 57545, operates at a voltage of 163 V DC and has a maximum speed of 3800 RPM. It features a 15:1 gear ratio and is designed for continuous duty cycles. The motor achieves an efficiency of 90.2%, with a system efficiency of 71.5%. Under start/stall conditions, it can deliver a torque of up to 63.9 lb-in at a current draw of 1.58 amps. The gearmotor is suitable for applications requiring low noise and long operational life, supported by its rugged cast housing and ball bearings. The output power is rated at 0.2571 HP, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft Brushless DC Gearmotors - 57545 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft Brushless DC Gearmotors
57545
Groschopp Parallel Shaft Brushless DC Gearmotors 57545
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Hardened output shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 57545
Product Name Groschopp Parallel Shaft Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
DC Voltage Range 163.0 VDC
Output Power 0.2572 HP
Unlock Full Specs
to access all available technical data