Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 57251

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 57251, operates at a voltage of 12 V DC and has a speed rating of 1100 RPM. It features a 10:1 gear ratio, providing a balance between speed and torque. The motor is designed for continuous duty cycles, with an efficiency rating of 88.3% for the gearbox and 68.8% for the motor, resulting in an overall system efficiency of 60.7%. The gearmotor can deliver a maximum torque of 85.2 lb-in at a current draw of 15.37 amps and can handle stall conditions with a torque of 525.01 lb-in at 79.24 amps. The motor's performance characteristics make it suitable for applications requiring reliable torque and speed control.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 57251, operates at a voltage of 12 V DC and has a speed rating of 1100 RPM. It features a 10:1 gear ratio, providing a balance between speed and torque. The motor is designed for continuous duty cycles, with an efficiency rating of 88.3% for the gearbox and 68.8% for the motor, resulting in an overall system efficiency of 60.7%. The gearmotor can deliver a maximum torque of 85.2 lb-in at a current draw of 15.37 amps and can handle stall conditions with a torque of 525.01 lb-in at 79.24 amps. The motor's performance characteristics make it suitable for applications requiring reliable torque and speed control.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 57251 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
57251
Groschopp Parallel Shaft DC Gearmotors 57251
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 57251
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1508 HP
Unlock Full Specs
to access all available technical data