Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 57043

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 57043, operates at a voltage of 90 V DC and has a maximum speed of 2400 RPM. It features a 50:1 gear ratio, providing a balance between speed and torque. The motor is designed for continuous duty cycles and has an efficiency rating of 81.5% for the gearbox and 82.8% for the motor, contributing to an overall system efficiency of 67.5%. The gearmotor can deliver a torque of up to 267 lb-in at a current draw of 2.33 amps, with a stall torque capability of 3607.74 lb-in at 26.20 amps. The motor's performance characteristics make it suitable for applications requiring high torque at lower speeds. The construction includes durable components, ensuring reliability and longevity in various operational environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 57043, operates at a voltage of 90 V DC and has a maximum speed of 2400 RPM. It features a 50:1 gear ratio, providing a balance between speed and torque. The motor is designed for continuous duty cycles and has an efficiency rating of 81.5% for the gearbox and 82.8% for the motor, contributing to an overall system efficiency of 67.5%. The gearmotor can deliver a torque of up to 267 lb-in at a current draw of 2.33 amps, with a stall torque capability of 3607.74 lb-in at 26.20 amps. The motor's performance characteristics make it suitable for applications requiring high torque at lower speeds. The construction includes durable components, ensuring reliability and longevity in various operational environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 57043 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
57043
Groschopp Parallel Shaft DC Gearmotors 57043
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 57043
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2053 HP
Unlock Full Specs
to access all available technical data