Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 57021

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 57021 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
57021
Groschopp Parallel Shaft DC Gearmotors 57021
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 57021
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2608 HP
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-64-12-R Linear Track Servo - T16-100-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
SXA Gear Motor, 200V Batteryless - SXA40AW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 25 : 1
Units Metric
View Details