Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 56278

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 56278, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 50:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor is designed for continuous duty cycles and has an efficiency rating of 81.5% for the gearbox and 78.8% for the motor, contributing to an overall system efficiency of 64.2%. The gearmotor can deliver a maximum torque of 267 lb-in at stall conditions, with a current draw of 1.23 amps under normal operating conditions. The product is suitable for applications requiring reliable performance in demanding environments, given its robust construction and high-efficiency lubrication system.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 56278, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 50:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor is designed for continuous duty cycles and has an efficiency rating of 81.5% for the gearbox and 78.8% for the motor, contributing to an overall system efficiency of 64.2%. The gearmotor can deliver a maximum torque of 267 lb-in at stall conditions, with a current draw of 1.23 amps under normal operating conditions. The product is suitable for applications requiring reliable performance in demanding environments, given its robust construction and high-efficiency lubrication system.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 56278 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
56278
Groschopp Parallel Shaft DC Gearmotors 56278
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 56278
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0975 HP
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ02AW_-VL070-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 50 : 1
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
DC Motors - 8734767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details