Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 56274

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 56274, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor is designed for continuous duty cycles, with a maximum output of 0.1197 HP and a current draw of 1.54 amps under normal operating conditions. Efficiency ratings for the system reach up to 88.3%, with the motor itself achieving 76.7% efficiency. The gearmotor is capable of delivering a stall torque of 615.45 lb-in, making it suitable for applications requiring significant torque. The motor's construction includes features such as class "B" insulation, allowing for operation at temperatures up to 130 degrees C, and it is lubricated with high-efficiency synthetic oil. This gearmotor is designed for versatility with multiple mounting positions and is built with a rugged cast housing, hardened output shaft, and ball and roller bearings, contributing to its durability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 56274, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor is designed for continuous duty cycles, with a maximum output of 0.1197 HP and a current draw of 1.54 amps under normal operating conditions. Efficiency ratings for the system reach up to 88.3%, with the motor itself achieving 76.7% efficiency. The gearmotor is capable of delivering a stall torque of 615.45 lb-in, making it suitable for applications requiring significant torque. The motor's construction includes features such as class "B" insulation, allowing for operation at temperatures up to 130 degrees C, and it is lubricated with high-efficiency synthetic oil. This gearmotor is designed for versatility with multiple mounting positions and is built with a rugged cast housing, hardened output shaft, and ball and roller bearings, contributing to its durability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 56274 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
56274
Groschopp Parallel Shaft DC Gearmotors 56274
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 56274
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1197 HP
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1430 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 13.0 to 17.0 In-lbs (14.99 to 19.6 kg-cm)
View Details
DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Motor - 120684751 - Radwell International
Specs
Commutation Brushless
View Details