Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 55341

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 55341, operates at a voltage of 130 V DC and has a speed rating of 2650 RPM with a 20:1 gear ratio. It features a continuous duty cycle and demonstrates an efficiency of 77.6% for the system. The motor's torque characteristics include a stall torque of 523.25 lb-in and a current draw of 8.24 amps under stall conditions. The motor's performance under normal operating conditions includes a speed of 131.8 RPM and a torque of 58.2 lb-in at a current of 1.25 amps, delivering an output of 91 watts or 0.1218 HP. The motor is designed for durability and reliability, making it suitable for various applications requiring high torque and efficiency.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 55341, operates at a voltage of 130 V DC and has a speed rating of 2650 RPM with a 20:1 gear ratio. It features a continuous duty cycle and demonstrates an efficiency of 77.6% for the system. The motor's torque characteristics include a stall torque of 523.25 lb-in and a current draw of 8.24 amps under stall conditions. The motor's performance under normal operating conditions includes a speed of 131.8 RPM and a torque of 58.2 lb-in at a current of 1.25 amps, delivering an output of 91 watts or 0.1218 HP. The motor is designed for durability and reliability, making it suitable for various applications requiring high torque and efficiency.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 55341 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
55341
Groschopp Parallel Shaft DC Gearmotors 55341
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 55341
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.1218 HP
Continuous Current 1.14 amps
Unlock Full Specs
to access all available technical data

Similar Products

T16-300-22-12-R track linear servo - T16-300-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG44DW_-VL120-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.9 HP
Gearbox Ratio 5 : 1
Units Metric
View Details