Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 55035

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 55035, operates at a voltage of 90 V DC and has a maximum speed of 2600 RPM. It features a 5:1 gear ratio, which allows for a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 86.9% at the gearbox level. In terms of performance, the gearmotor can deliver a stall torque of 131.72 lb-in and operates at a current of 11.37 amps under these conditions. The motor's efficiency drops to 71.7% at the motor level and 62.3% for the overall system. The starting current is 1.74 amps with a corresponding torque of 15.4 lb-in. This gearmotor is designed for applications requiring low noise and long operational life, supported by features such as class "B" insulation, hardened output shaft, and robust construction. It is suitable for various mounting positions, making it versatile for different engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 55035, operates at a voltage of 90 V DC and has a maximum speed of 2600 RPM. It features a 5:1 gear ratio, which allows for a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 86.9% at the gearbox level. In terms of performance, the gearmotor can deliver a stall torque of 131.72 lb-in and operates at a current of 11.37 amps under these conditions. The motor's efficiency drops to 71.7% at the motor level and 62.3% for the overall system. The starting current is 1.74 amps with a corresponding torque of 15.4 lb-in. This gearmotor is designed for applications requiring low noise and long operational life, supported by features such as class "B" insulation, hardened output shaft, and robust construction. It is suitable for various mounting positions, making it versatile for different engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 55035 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
55035
Groschopp Parallel Shaft DC Gearmotors 55035
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 55035
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1260 HP
Unlock Full Specs
to access all available technical data

Similar Products

T16-200-64-12-R linear track servo - T16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
PMDC Spur Gearmotor - Hansen Series 114-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXP Gear Motor, 400V Batteryless - SXP04DW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 10 : 1
Units Metric
View Details