Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 55021

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 55021, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 10:1 gear ratio with a continuous duty cycle. The motor achieves an efficiency of 84.9%, while the gearbox and overall system efficiencies are 59.7% and 50.7%, respectively. Under start/stall conditions, it can deliver a torque of 36.1 lb-in at a current draw of 1.04 amps, with a maximum stall torque of 170.81 lb-in at 3.56 amps. The motor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, allowing for running temperatures up to 130 degrees C.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 55021, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 10:1 gear ratio with a continuous duty cycle. The motor achieves an efficiency of 84.9%, while the gearbox and overall system efficiencies are 59.7% and 50.7%, respectively. Under start/stall conditions, it can deliver a torque of 36.1 lb-in at a current draw of 1.04 amps, with a maximum stall torque of 170.81 lb-in at 3.56 amps. The motor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, allowing for running temperatures up to 130 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 55021 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
55021
Groschopp Parallel Shaft DC Gearmotors 55021
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 55021
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0576 HP
Unlock Full Specs
to access all available technical data