Groschopp, Inc. Groschopp AC Motors 5309

Description
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Description
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp AC Motor, part number 5309, operates at a voltage of 230V and a frequency of 50Hz. It features a speed rating of 2567 RPM with a torque output of 2.0 lb-in and a current draw of 0.47 amps, providing an output power of 62 watts or 0.0828 HP. The motor is designed for continuous duty cycles and has an efficiency rating of 58.6%. It includes a capacitor rated at 2.5uF and 440V. The motor's breakdown speed is noted at 2158.43 RPM with a maximum torque of 3.05 lb-in. The pull-up torque under cold conditions is 1.61 lb-in. This motor is suitable for applications requiring reliable performance in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp AC Motor, part number 5309, operates at a voltage of 230V and a frequency of 50Hz. It features a speed rating of 2567 RPM with a torque output of 2.0 lb-in and a current draw of 0.47 amps, providing an output power of 62 watts or 0.0828 HP. The motor is designed for continuous duty cycles and has an efficiency rating of 58.6%. It includes a capacitor rated at 2.5uF and 440V. The motor's breakdown speed is noted at 2158.43 RPM with a maximum torque of 3.05 lb-in. The pull-up torque under cold conditions is 1.61 lb-in. This motor is suitable for applications requiring reliable performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp AC Motors - 5309 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp AC Motors
5309
Groschopp AC Motors 5309
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • Die-cast aluminum endbells
  • Ball-bearing construction
  • Tough, all-aluminum frame
  • Durable powder coating paint
  • Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins
  • Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category AC Motors
Product Number 5309
Product Name Groschopp AC Motors
AC Voltage & Frequency International Voltages
Phase Single-phase
AC Motor Features Reversible (optional feature)
Output Power 0.0828 HP
Continuous Current 0.4700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 1879890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1460 rpm
View Details
 - PU.1215230-0110-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.7103 HP
View Details