Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 50826

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50826, operates at a voltage of 130 V DC and has a speed rating of 1600 RPM. It features a 45:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor has a continuous duty cycle and demonstrates an efficiency of 65.7% for the gearbox and 67.3% for the motor, with a system efficiency of 44.2%. In terms of performance, the motor can deliver a starting torque of 63.9 lb-in at a current of 0.49 amps, and it can handle stall conditions with a maximum torque of 325.10 lb-in at 1.59 amps. The motor's characteristics include a torque constant (Kt) of 5.35 lb-in/amp and a back EMF constant (Ke) of 63.33 V/krpm. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50826, operates at a voltage of 130 V DC and has a speed rating of 1600 RPM. It features a 45:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor has a continuous duty cycle and demonstrates an efficiency of 65.7% for the gearbox and 67.3% for the motor, with a system efficiency of 44.2%. In terms of performance, the motor can deliver a starting torque of 63.9 lb-in at a current of 0.49 amps, and it can handle stall conditions with a maximum torque of 325.10 lb-in at 1.59 amps. The motor's characteristics include a torque constant (Kt) of 5.35 lb-in/amp and a back EMF constant (Ke) of 63.33 V/krpm. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 50826 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
50826
Groschopp Parallel Shaft DC Gearmotors 50826
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 50826
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.0346 HP
Continuous Current 0.4600 amps
Unlock Full Specs
to access all available technical data

Similar Products

269 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
SXA Gear Motor, 200V Batteryless - SXA10AW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.34 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-169 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.5 amps
View Details