Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 50815

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50815, operates at a voltage of 115V and features a speed of 2450 RPM with a 40:1 gear ratio. It has a continuous duty cycle and demonstrates an efficiency of 56.4% for the gearbox, 60.2% for the motor, and 33.9% for the overall system. The motor's stall conditions indicate a maximum torque of 348.77 lb-in at a current draw of 2.79 amps. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50815, operates at a voltage of 115V and features a speed of 2450 RPM with a 40:1 gear ratio. It has a continuous duty cycle and demonstrates an efficiency of 56.4% for the gearbox, 60.2% for the motor, and 33.9% for the overall system. The motor's stall conditions indicate a maximum torque of 348.77 lb-in at a current draw of 2.79 amps. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 50815 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
50815
Groschopp Parallel Shaft DC Gearmotors 50815
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 50815
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0287 HP
Continuous Current 0.6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 12 volts - L12-100-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Motor - 119237742 - Radwell International
Specs
Commutation Brushless
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG75DW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 10.05 HP
Gearbox Ratio 10 : 1
Units Metric
View Details