Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 50805

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 50805 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
50805
Groschopp Parallel Shaft DC Gearmotors 50805
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 50805
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0204 HP
Continuous Current 0.4700 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Motor - 120684751 - Radwell International
Specs
Commutation Brushless
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-710) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 200V Batteryless - SXG05AW_-VL090-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.6031 HP
Gearbox Ratio 25 : 1
Units Metric
View Details