Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 50785

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50785, operates at a voltage of 90 V DC and has a maximum speed of 1600 RPM. It features a 40:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor is rated for continuous duty and has an efficiency of 66.8% for the gearbox and 68.0% for the motor itself. In terms of performance, the gearmotor can deliver a stall torque of up to 299.08 lb-in and operates at a current of 2.33 amps under these conditions. The starting current is 0.70 amps, with a corresponding torque of 56.7 lb-in. The motor's efficiency at various speeds indicates a balance between torque and power consumption, making it suitable for applications requiring reliable performance under load. The construction includes features such as a hardened output shaft and ball and roller bearings, which contribute to its durability and longevity. This gearmotor is designed for versatility with multiple mounting positions, making it adaptable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50785, operates at a voltage of 90 V DC and has a maximum speed of 1600 RPM. It features a 40:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor is rated for continuous duty and has an efficiency of 66.8% for the gearbox and 68.0% for the motor itself. In terms of performance, the gearmotor can deliver a stall torque of up to 299.08 lb-in and operates at a current of 2.33 amps under these conditions. The starting current is 0.70 amps, with a corresponding torque of 56.7 lb-in. The motor's efficiency at various speeds indicates a balance between torque and power consumption, making it suitable for applications requiring reliable performance under load. The construction includes features such as a hardened output shaft and ball and roller bearings, which contribute to its durability and longevity. This gearmotor is designed for versatility with multiple mounting positions, making it adaptable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 50785 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
50785
Groschopp Parallel Shaft DC Gearmotors 50785
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 50785
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0352 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8777130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Gear Type Spur; Spur
Gearbox Ratio 29.75 : 1
View Details
342 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3033 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
View Details