Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 50575

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50575, operates at a voltage of 130 V DC and has a maximum speed of 2500 RPM. It features a 20:1 gear ratio, which allows for a torque output of up to 190.31 lb-in under stall conditions. The motor has a continuous duty cycle and operates efficiently, with an overall system efficiency of 51.3%. The motor's efficiency is rated at 73.7%, while the gearbox efficiency is 69.5%. In terms of electrical characteristics, the motor draws a current of 0.66 amps at 127.4 RPM and can reach a maximum current of 2.98 amps. The motor is designed for durability and longevity, with features such as class "B" insulation components, hardened output shaft, and ball and roller bearings. This gearmotor is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50575, operates at a voltage of 130 V DC and has a maximum speed of 2500 RPM. It features a 20:1 gear ratio, which allows for a torque output of up to 190.31 lb-in under stall conditions. The motor has a continuous duty cycle and operates efficiently, with an overall system efficiency of 51.3%. The motor's efficiency is rated at 73.7%, while the gearbox efficiency is 69.5%. In terms of electrical characteristics, the motor draws a current of 0.66 amps at 127.4 RPM and can reach a maximum current of 2.98 amps. The motor is designed for durability and longevity, with features such as class "B" insulation components, hardened output shaft, and ball and roller bearings. This gearmotor is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 50575 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
50575
Groschopp Parallel Shaft DC Gearmotors 50575
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 50575
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.0550 HP
Continuous Current 0.6400 amps
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ02AW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 10 : 1
View Details