Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 50124

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50124, operates at a voltage of 90 V DC and has a speed rating of 1700 RPM. It features a 45:1 gear ratio, providing a balance between speed and torque. The motor has a continuous duty cycle with an efficiency rating of 58.0% and a maximum output of 0.0220 HP. Under stall conditions, it can deliver a torque of up to 269.68 lb-in, with a starting current of 2.19 amps. The motor is designed for durability and reliability, making it suitable for various applications where consistent performance is required.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 50124, operates at a voltage of 90 V DC and has a speed rating of 1700 RPM. It features a 45:1 gear ratio, providing a balance between speed and torque. The motor has a continuous duty cycle with an efficiency rating of 58.0% and a maximum output of 0.0220 HP. Under stall conditions, it can deliver a torque of up to 269.68 lb-in, with a starting current of 2.19 amps. The motor is designed for durability and reliability, making it suitable for various applications where consistent performance is required.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 50124 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
50124
Groschopp Parallel Shaft DC Gearmotors 50124
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 50124
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0220 HP
Unlock Full Specs
to access all available technical data