Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 49540

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 49540, features a 230V, 60Hz, single-phase motor with a speed of 3200 RPM and a 5:1 gear ratio, resulting in an output speed of approximately 646.7 RPM. It delivers a torque of 25.0 lb-in and operates at a current of 1.59 amps, providing an output power of 191 watts or 0.2565 HP. The gearmotor is designed for continuous duty cycles and has an efficiency rating of 83.7% for the gearbox, 61.4% for the motor, and 51.4% for the overall system. It is equipped with a capacitor rated at 7.5uF, 440V, and is suitable for applications requiring reliable performance in various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 49540, features a 230V, 60Hz, single-phase motor with a speed of 3200 RPM and a 5:1 gear ratio, resulting in an output speed of approximately 646.7 RPM. It delivers a torque of 25.0 lb-in and operates at a current of 1.59 amps, providing an output power of 191 watts or 0.2565 HP. The gearmotor is designed for continuous duty cycles and has an efficiency rating of 83.7% for the gearbox, 61.4% for the motor, and 51.4% for the overall system. It is equipped with a capacitor rated at 7.5uF, 440V, and is suitable for applications requiring reliable performance in various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 49540 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
49540
Groschopp Parallel Shaft AC Gearmotors 49540
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 49540
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-777 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1 amps
View Details
Precision Gearmotor with Planetary Gearbox - 32**...32MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
269 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details