Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 49334

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 49334 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
49334
Groschopp Parallel Shaft AC Gearmotors 49334
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 49334
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 6 volts - L12-100-50-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 - 3245 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Precision Gearmotor with Planetary Gearbox - 19XX...20XP..., - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details