Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 49001

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 49001, features a three-phase AC motor with a voltage rating of 230V at 60Hz and operates at a speed of 1460 RPM. It has a gear ratio of 10:1, resulting in an output speed of 152.5 RPM. The motor delivers a torque of 115 lb-in and consumes a current of 1.24 amps, providing an output power of 208 watts or approximately 0.2783 HP. The gearmotor is designed for continuous duty cycles and exhibits a high efficiency of 90.1% for the gearbox, 69.7% for the motor, and 62.8% for the overall system. Under start/stall conditions, the motor can draw up to 4.00 amps and produce a torque of 253.50 lb-in. The breakdown torque at cold conditions is rated at 261.25 lb-in, while the pull-up torque is 252.28 lb-in at 20.7 RPM. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 49001, features a three-phase AC motor with a voltage rating of 230V at 60Hz and operates at a speed of 1460 RPM. It has a gear ratio of 10:1, resulting in an output speed of 152.5 RPM. The motor delivers a torque of 115 lb-in and consumes a current of 1.24 amps, providing an output power of 208 watts or approximately 0.2783 HP. The gearmotor is designed for continuous duty cycles and exhibits a high efficiency of 90.1% for the gearbox, 69.7% for the motor, and 62.8% for the overall system. Under start/stall conditions, the motor can draw up to 4.00 amps and produce a torque of 253.50 lb-in. The breakdown torque at cold conditions is rated at 261.25 lb-in, while the pull-up torque is 252.28 lb-in at 20.7 RPM. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 49001 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
49001
Groschopp Parallel Shaft AC Gearmotors 49001
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 49001
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
DC Right Angle Gearmotor - MobilePower™ MP26 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA10AW_-VL090-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.34 HP
Gearbox Ratio 25 : 1
Units Metric
View Details