Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 48448

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48448, operates at a voltage of 230 V and a frequency of 60 Hz. It features a two-pole design with a maximum speed of 3230 RPM. The gearmotor has a torque rating of 306 lb-in at 11.5 RPM and can handle a breakdown torque of up to 2481.51 lb-in under cold conditions. The current draw is 0.46 amps at its rated output of 42 watts, equating to approximately 0.0561 HP. Efficiency ratings for the motor and gearbox are 74.8% and 54.5%, respectively, leading to a system efficiency of 40.8%. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable and consistent performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48448, operates at a voltage of 230 V and a frequency of 60 Hz. It features a two-pole design with a maximum speed of 3230 RPM. The gearmotor has a torque rating of 306 lb-in at 11.5 RPM and can handle a breakdown torque of up to 2481.51 lb-in under cold conditions. The current draw is 0.46 amps at its rated output of 42 watts, equating to approximately 0.0561 HP. Efficiency ratings for the motor and gearbox are 74.8% and 54.5%, respectively, leading to a system efficiency of 40.8%. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable and consistent performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 48448 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
48448
Groschopp Parallel Shaft AC Gearmotors 48448
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 48448
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA20AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
DC Motors - 8347616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 10.6 In-lbs (12.24 kg-cm)
View Details