Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 48418

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48418, operates at a voltage of 230V and a frequency of 50Hz. It features a four-pole motor with a nominal speed of 1350 RPM and a gear ratio of 50:1, resulting in an output speed of 27 RPM. The gearmotor delivers a maximum torque of 197.5 lb-in and has a continuous duty cycle. The efficiency ratings for the gearbox, motor, and overall system are 77.5%, 59.1%, and 45.8%, respectively. Under start/stall conditions, the current draw is 1.73 amps with a stall torque of 585.05 lb-in. The gearmotor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, withstanding temperatures up to 180 degrees Celsius. This gearmotor is suitable for applications requiring reliable performance and efficiency in torque delivery.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48418, operates at a voltage of 230V and a frequency of 50Hz. It features a four-pole motor with a nominal speed of 1350 RPM and a gear ratio of 50:1, resulting in an output speed of 27 RPM. The gearmotor delivers a maximum torque of 197.5 lb-in and has a continuous duty cycle. The efficiency ratings for the gearbox, motor, and overall system are 77.5%, 59.1%, and 45.8%, respectively. Under start/stall conditions, the current draw is 1.73 amps with a stall torque of 585.05 lb-in. The gearmotor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, withstanding temperatures up to 180 degrees Celsius. This gearmotor is suitable for applications requiring reliable performance and efficiency in torque delivery.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 48418 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
48418
Groschopp Parallel Shaft AC Gearmotors 48418
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 48418
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

50mm micro linear servo 50:1 - P8-50-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG75DW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 10.05 HP
Gearbox Ratio 10 : 1
Units Metric
View Details