Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 48417

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48417, operates on a 230V, 60Hz AC supply and features a 3-phase TEFC motor. It has a nominal speed of 62.8 RPM and can deliver a maximum torque of 703.74 lb-in at a current of 4.14 amps. The gearmotor has a 50:1 gear ratio, resulting in an output power of 0.2659 HP and an efficiency rating of 81.5% for the gearbox and 76.9% for the motor. The system efficiency is recorded at 62.7%. It is designed for continuous duty cycles and can withstand high temperatures due to its class "H" insulation. This gearmotor is suitable for applications requiring low noise and long operational life.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48417, operates on a 230V, 60Hz AC supply and features a 3-phase TEFC motor. It has a nominal speed of 62.8 RPM and can deliver a maximum torque of 703.74 lb-in at a current of 4.14 amps. The gearmotor has a 50:1 gear ratio, resulting in an output power of 0.2659 HP and an efficiency rating of 81.5% for the gearbox and 76.9% for the motor. The system efficiency is recorded at 62.7%. It is designed for continuous duty cycles and can withstand high temperatures due to its class "H" insulation. This gearmotor is suitable for applications requiring low noise and long operational life.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 48417 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
48417
Groschopp Parallel Shaft AC Gearmotors 48417
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 48417
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

PQ12-R Micro Linear Servos for RC & Arduino 100:1 6 volts - PQ12-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Non-standard Electric knife sharpener motor - PT5230 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Construction Permanent Magnet
DC Voltage Range 220.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Worm Gear Reducer Motor for Conveyor Drive - YHD-A4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 24.0 VDC
View Details