Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 48151

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48151, operates at a voltage of 230V and a frequency of 60Hz. It features a 3-phase AC motor with a speed of 3270 RPM and a 30:1 gear ratio. The gearmotor provides an output speed of 113.9 RPM with a torque rating of 140 lb-in at a current draw of 1.58 amps, delivering a power output of 0.2531 HP. Under maximum load conditions, it can achieve a torque of up to 649.11 lb-in at a current of 5.87 amps. The efficiency ratings are 91.7% for the gearbox, 66.0% for the motor, and 60.6% for the overall system. The duty cycle is continuous, making it suitable for applications requiring consistent performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48151, operates at a voltage of 230V and a frequency of 60Hz. It features a 3-phase AC motor with a speed of 3270 RPM and a 30:1 gear ratio. The gearmotor provides an output speed of 113.9 RPM with a torque rating of 140 lb-in at a current draw of 1.58 amps, delivering a power output of 0.2531 HP. Under maximum load conditions, it can achieve a torque of up to 649.11 lb-in at a current of 5.87 amps. The efficiency ratings are 91.7% for the gearbox, 66.0% for the motor, and 60.6% for the overall system. The duty cycle is continuous, making it suitable for applications requiring consistent performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 48151 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
48151
Groschopp Parallel Shaft AC Gearmotors 48151
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 48151
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-22-12-R Linear Track Servo - T16-100-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA15AW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 25 : 1
Units Metric
View Details