Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 48103

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48103, features a 230V, 50Hz, 3-phase motor with a speed of 2760 RPM and a 10:1 gearbox ratio, resulting in an output speed of 275.5 RPM. It delivers a torque of 43.0 lb-in and operates at a current of 0.81 amps, providing an output power of 140 watts or 0.1878 HP. The gearmotor is designed for continuous duty cycles and has an efficiency rating of 86.5% for the gearbox, 73.0% for the motor, and 63.1% for the overall system. Under start/stall conditions, it can handle a current of 3.40 amps and a torque of 133.67 lb-in. The product is suitable for applications requiring reliable performance and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 48103, features a 230V, 50Hz, 3-phase motor with a speed of 2760 RPM and a 10:1 gearbox ratio, resulting in an output speed of 275.5 RPM. It delivers a torque of 43.0 lb-in and operates at a current of 0.81 amps, providing an output power of 140 watts or 0.1878 HP. The gearmotor is designed for continuous duty cycles and has an efficiency rating of 86.5% for the gearbox, 73.0% for the motor, and 63.1% for the overall system. Under start/stall conditions, it can handle a current of 3.40 amps and a torque of 133.67 lb-in. The product is suitable for applications requiring reliable performance and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 48103 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
48103
Groschopp Parallel Shaft AC Gearmotors 48103
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 48103
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 12 volts - L12-100-210-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Motor - 120684751 - Radwell International
Specs
Commutation Brushless
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXP Gear Motor, 400V Batteryless - SXP04DW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 3 : 1
Units Metric
View Details