Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 47976

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47976, operates at a voltage of 230V and a frequency of 50Hz. It features a speed of 54 RPM and a torque rating of 59.7 lb-in, with a current draw of 0.44 amps and an output power of 38 watts (0.0511 HP). The gearmotor has a 25:1 gear ratio and is designed for continuous duty cycles. Efficiency ratings include 70.2% for the gearbox, 51.0% for the motor, and 35.8% for the overall system. Under start/stall conditions, the current can reach 1.17 amps with a torque of 175.78 lb-in. The gearmotor is capable of handling breakdown torque of 192.07 lb-in when cold and 175.54 lb-in during pull-up conditions. This product is suitable for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47976, operates at a voltage of 230V and a frequency of 50Hz. It features a speed of 54 RPM and a torque rating of 59.7 lb-in, with a current draw of 0.44 amps and an output power of 38 watts (0.0511 HP). The gearmotor has a 25:1 gear ratio and is designed for continuous duty cycles. Efficiency ratings include 70.2% for the gearbox, 51.0% for the motor, and 35.8% for the overall system. Under start/stall conditions, the current can reach 1.17 amps with a torque of 175.78 lb-in. The gearmotor is capable of handling breakdown torque of 192.07 lb-in when cold and 175.54 lb-in during pull-up conditions. This product is suitable for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 47976 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
47976
Groschopp Parallel Shaft AC Gearmotors 47976
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 47976
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 200V Batteryless - SXG09AW_-VL090-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 10 : 1
Units Metric
View Details