Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 47962

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47962, operates at a voltage of 230V and a frequency of 60Hz. It features a two-pole motor with a maximum speed of 3150 RPM and a gear ratio of 15:1, resulting in an output speed of 210.2 RPM. The gearmotor delivers a torque of 41.9 lb-in and consumes a current of 0.54 amps, providing an output power of 104 watts or approximately 0.1398 HP. The efficiency ratings for the motor, gearbox, and overall system are 70.4%, 82.9%, and 58.3%, respectively. The gearmotor is designed for continuous duty cycles and can handle a breakdown torque of 91.48 lb-in at a reduced speed of 132.6 RPM. It also has a pull-up torque of 83.28 lb-in under cold conditions. This product is suitable for applications requiring reliable performance and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47962, operates at a voltage of 230V and a frequency of 60Hz. It features a two-pole motor with a maximum speed of 3150 RPM and a gear ratio of 15:1, resulting in an output speed of 210.2 RPM. The gearmotor delivers a torque of 41.9 lb-in and consumes a current of 0.54 amps, providing an output power of 104 watts or approximately 0.1398 HP. The efficiency ratings for the motor, gearbox, and overall system are 70.4%, 82.9%, and 58.3%, respectively. The gearmotor is designed for continuous duty cycles and can handle a breakdown torque of 91.48 lb-in at a reduced speed of 132.6 RPM. It also has a pull-up torque of 83.28 lb-in under cold conditions. This product is suitable for applications requiring reliable performance and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 47962 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
47962
Groschopp Parallel Shaft AC Gearmotors 47962
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 47962
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts - L12-100-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ08AW_-VL070-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 5 : 1
View Details