Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 47890

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47890, operates at a voltage of 115V and a frequency of 60Hz. It features a two-pole design with a no-load speed of 2910 RPM. The gearmotor has a gear ratio of 25:1, providing an output speed of approximately 116.3 RPM under load conditions. It delivers a maximum torque of 89.11 lb-in at a current draw of 3.18 amps, with an output power of 0.0974 HP. The efficiency ratings for the motor, gearbox, and overall system are 50.9%, 68.1%, and 34.7%, respectively. The gearmotor is designed for continuous duty cycles and includes a capacitor rated at 20uF and 250V. It is suitable for applications requiring reliable performance in various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47890, operates at a voltage of 115V and a frequency of 60Hz. It features a two-pole design with a no-load speed of 2910 RPM. The gearmotor has a gear ratio of 25:1, providing an output speed of approximately 116.3 RPM under load conditions. It delivers a maximum torque of 89.11 lb-in at a current draw of 3.18 amps, with an output power of 0.0974 HP. The efficiency ratings for the motor, gearbox, and overall system are 50.9%, 68.1%, and 34.7%, respectively. The gearmotor is designed for continuous duty cycles and includes a capacitor rated at 20uF and 250V. It is suitable for applications requiring reliable performance in various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 47890 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
47890
Groschopp Parallel Shaft AC Gearmotors 47890
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 47890
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
PMDC Planetary Gearmotor - Hansen Series 116-8 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL205-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 25 : 1
Units Metric
View Details