Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 47887

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47887, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 290.8 RPM with a maximum torque of 26.0 lb-in. The motor has a continuous duty cycle and consumes 1.88 amps, providing an output power of 90 watts or 0.1202 HP. The gearmotor features a 10:1 gear ratio, which allows for efficient torque management. Efficiency ratings indicate that the gearbox operates at 84.1%, while the motor and system efficiencies are 50.9% and 42.8%, respectively. The unit is designed with a capacitor rated at 20uF and 250V, ensuring stable operation under varying conditions. This gearmotor is suitable for applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47887, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 290.8 RPM with a maximum torque of 26.0 lb-in. The motor has a continuous duty cycle and consumes 1.88 amps, providing an output power of 90 watts or 0.1202 HP. The gearmotor features a 10:1 gear ratio, which allows for efficient torque management. Efficiency ratings indicate that the gearbox operates at 84.1%, while the motor and system efficiencies are 50.9% and 42.8%, respectively. The unit is designed with a capacitor rated at 20uF and 250V, ensuring stable operation under varying conditions. This gearmotor is suitable for applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 47887 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
47887
Groschopp Parallel Shaft AC Gearmotors 47887
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 47887
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

845 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
SXG Gear Motor, 400V Batteryless - SXG13DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.74 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-36V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
View Details