Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 47745

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47745, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1460 RPM and a gear ratio of 45:1, resulting in an output speed of approximately 32.5 RPM. The gearmotor delivers a torque of 27.7 lb-in and operates at a current of 0.19 amps, providing an output power of 11 watts or 0.0143 HP. The efficiency ratings for the system, motor, and gearbox are 22.3%, 40.6%, and 54.9%, respectively. Under start/stall conditions, the motor draws a current of 0.39 amps and can produce a torque of 56.07 lb-in. The gearmotor is designed for continuous duty cycles and is capable of handling breakdown torque of 61.65 lb-in when cold. This gearmotor is suitable for applications requiring low noise and durability, with a rugged cast housing and multiple mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 47745, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1460 RPM and a gear ratio of 45:1, resulting in an output speed of approximately 32.5 RPM. The gearmotor delivers a torque of 27.7 lb-in and operates at a current of 0.19 amps, providing an output power of 11 watts or 0.0143 HP. The efficiency ratings for the system, motor, and gearbox are 22.3%, 40.6%, and 54.9%, respectively. Under start/stall conditions, the motor draws a current of 0.39 amps and can produce a torque of 56.07 lb-in. The gearmotor is designed for continuous duty cycles and is capable of handling breakdown torque of 61.65 lb-in when cold. This gearmotor is suitable for applications requiring low noise and durability, with a rugged cast housing and multiple mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 47745 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
47745
Groschopp Parallel Shaft AC Gearmotors 47745
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 47745
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 35:1 6 volts - L16-100-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details