Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 47741

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 47741 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
47741
Groschopp Parallel Shaft AC Gearmotors 47741
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 47741
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG75DW_-VL155-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 10.05 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
DC Motors - 8814510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm; Worm
View Details