Groschopp, Inc. Groschopp Right Angle Brushless DC Gearmotors 47104

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic lubricant Hardened output shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic lubricant Hardened output shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Brushless DC Gearmotor, part number 47104, operates at a voltage of 24 V DC and features a speed of 2900 RPM with a 15:1 gearbox ratio. It has a continuous duty cycle and demonstrates an efficiency of 67.3% for the gearbox, 77.1% for the motor, and 51.9% for the overall system. The motor can deliver a stall torque of 44.2 lb-in at a current of 8.43 amps, with a maximum stall torque of 267.70 lb-in at 40.66 amps. The product is designed for applications requiring low noise and long life, and it is rated for continuous internal temperatures up to 130 degrees C.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Brushless DC Gearmotor, part number 47104, operates at a voltage of 24 V DC and features a speed of 2900 RPM with a 15:1 gearbox ratio. It has a continuous duty cycle and demonstrates an efficiency of 67.3% for the gearbox, 77.1% for the motor, and 51.9% for the overall system. The motor can deliver a stall torque of 44.2 lb-in at a current of 8.43 amps, with a maximum stall torque of 267.70 lb-in at 40.66 amps. The product is designed for applications requiring low noise and long life, and it is rated for continuous internal temperatures up to 130 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Brushless DC Gearmotors - 47104 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Brushless DC Gearmotors
47104
Groschopp Right Angle Brushless DC Gearmotors 47104
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic lubricant Hardened output shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic lubricant
  • Hardened output shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 47104
Product Name Groschopp Right Angle Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

211 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
SXP Gear Motor, 400V Batteryless - SXP08DW_-VL120-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-093 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details