Groschopp, Inc. Groschopp Right Angle Brushless DC Gearmotors 47101

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic lubricant Hardened output shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic lubricant Hardened output shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Brushless DC Gearmotor, part number 47101, operates at a voltage of 24 V DC and has a maximum speed of 2600 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor is designed for continuous duty with an efficiency rating of 51.5% for the system, 62.1% for the motor, and 32.0% for the gearbox. Under start/stall conditions, it can deliver a torque of up to 86.09 lb-in with a stall current of 14.11 amps. The gearmotor is suitable for applications requiring low noise and long operational life, and it is rated for a continuous internal temperature of 130 degrees C.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Brushless DC Gearmotor, part number 47101, operates at a voltage of 24 V DC and has a maximum speed of 2600 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor is designed for continuous duty with an efficiency rating of 51.5% for the system, 62.1% for the motor, and 32.0% for the gearbox. Under start/stall conditions, it can deliver a torque of up to 86.09 lb-in with a stall current of 14.11 amps. The gearmotor is suitable for applications requiring low noise and long operational life, and it is rated for a continuous internal temperature of 130 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Brushless DC Gearmotors - 47101 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Brushless DC Gearmotors
47101
Groschopp Right Angle Brushless DC Gearmotors 47101
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic lubricant Hardened output shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic lubricant
  • Hardened output shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 47101
Product Name Groschopp Right Angle Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data