Groschopp, Inc. Groschopp DC Motors 4410

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4410 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4410
Groschopp DC Motors 4410
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4410
Product Name Groschopp DC Motors
DC Voltage Range 180.0 VDC
Output Power 0.4475 HP
Continuous Current 2.21 amps
Continuous Torque 11.5 In-lbs (13.26 kg-cm)
Gearing Efficiency 83 %
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A12B-37 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 9V
View Details
5000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0713-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 1.5 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.2352 HP
View Details