Groschopp, Inc. Groschopp DC Motors 4407

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4407 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4407
Groschopp DC Motors 4407
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4407
Product Name Groschopp DC Motors
DC Voltage Range 115.0 VDC
Output Power 0.2728 HP
Continuous Current 2.9 amps
Continuous Torque 7.0 In-lbs (8.07 kg-cm)
Gearing Efficiency 68 %
Unlock Full Specs
to access all available technical data

Similar Products

22ECS45 Ultra EC Slotless Brushless DC Motor - 22ECS45 10B 30 .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details
DC Motors - 4540833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 2.2 In-lbs (2.59 kg-cm)
Gear Type Spur; Spur
View Details
Housed Brushless DC (BLDC) Motor - DIH11-19-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.2 In-lbs (0.2551 kg-cm)
View Details