Groschopp, Inc. Groschopp DC Motors 4406

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4406 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4406
Groschopp DC Motors 4406
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4406
Product Name Groschopp DC Motors
DC Voltage Range 115.0 VDC
Output Power 0.2123 HP
Continuous Current 2.3 amps
Continuous Torque 9.0 In-lbs (10.38 kg-cm)
Gearing Efficiency 72 %
Unlock Full Specs
to access all available technical data

Similar Products

PM9 48V 3000 RPM – S Box 30:1 Bronze - 948S30B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
FRAMELESS MOTOR - 57FSF20-D06420-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.15 in-oz/amp (107 mN-m/amp)
Output Power 0.2680 HP
View Details
DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details
555 With High Speed DC Brush Motor - YHD-R550 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 7.2 VDC
View Details