Groschopp, Inc. Groschopp DC Motors 4404

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4404 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4404
Groschopp DC Motors 4404
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4404
Product Name Groschopp DC Motors
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.3069 HP
Continuous Current 3.23 amps
Continuous Torque 11.5 In-lbs (13.26 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

17DCT Athlonix - Precious Metal Brush DC Motor - 17DCT 26P1/P2 205E - Portescap
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
DC Motors - 8814526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 109 : 1
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII14-60-000A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details