Groschopp, Inc. Groschopp DC Motors 4402

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4402 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4402
Groschopp DC Motors 4402
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4402
Product Name Groschopp DC Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3894 HP
Continuous Current 14.84 amps
Continuous Torque 9.5 In-lbs (10.95 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-19 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
24000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0614-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
FRAMELESS MOTOR - 70FSP18-D12427-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 26.48 in-oz/amp (187 mN-m/amp)
Output Power 0.3619 HP
View Details