Groschopp, Inc. Groschopp DC Motors 4400

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4400 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4400
Groschopp DC Motors 4400
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4400
Product Name Groschopp DC Motors
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1709 HP
Continuous Current 15.37 amps
Continuous Torque 9.5 In-lbs (10.95 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A22C-05 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details
PTRE-280SA Precious Metal Brushed Direct Current (DC) Micro Motors - PTRE-280SA-22120 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 4.5 to 7.5 VDC
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-710) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1250 HP
View Details