Groschopp, Inc. Groschopp DC Motors 4310

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4310 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4310
Groschopp DC Motors 4310
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4310
Product Name Groschopp DC Motors
DC Voltage Range 180.0 VDC
Output Power 0.3121 HP
Continuous Current 1.58 amps
Continuous Torque 8.0 In-lbs (9.22 kg-cm)
Gearing Efficiency 83 %
Unlock Full Specs
to access all available technical data

Similar Products

35ECS60 Ultra EC Slotless Brushless DC Motor - 35ECS60 10B 8 - Portescap
Specs
Commutation Brushless
DC Voltage Range 20.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
DC Motors - 7521986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
Housed Brushless DC (BLDC) Motor - DIH14-20-BDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.4286 kg-cm)
View Details