Groschopp, Inc. Groschopp DC Motors 4304

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp DC Motor, part number 4304, operates at a voltage of 90 V DC and has a speed rating of 1550 RPM with a two-pole configuration. It features a continuous duty cycle and has an efficiency rating of 78.7%. The motor can deliver a torque of up to 9.0 lb-in at a current draw of 2.30 amps, with a maximum stall torque of 64.20 lb-in at 15.32 amps. The output power is rated at 168 watts, equivalent to 0.2246 HP. This motor is suitable for applications requiring reliable performance and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp DC Motor, part number 4304, operates at a voltage of 90 V DC and has a speed rating of 1550 RPM with a two-pole configuration. It features a continuous duty cycle and has an efficiency rating of 78.7%. The motor can deliver a torque of up to 9.0 lb-in at a current draw of 2.30 amps, with a maximum stall torque of 64.20 lb-in at 15.32 amps. The output power is rated at 168 watts, equivalent to 0.2246 HP. This motor is suitable for applications requiring reliable performance and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4304 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4304
Groschopp DC Motors 4304
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4304
Product Name Groschopp DC Motors
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2246 HP
Continuous Current 2.42 amps
Continuous Torque 9.0 In-lbs (10.38 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1073-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
View Details
DC Motors - 2887595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0289 HP
Continuous Torque 19.5 In-lbs (22.45 kg-cm)
Units Metric
View Details
Frameless Brushless DC (BLDC) Motor - DIP11-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details