Groschopp, Inc. Groschopp Right Angle DC Gearmotors 42732

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 42732, operates at a voltage of 130 V DC and has a speed rating of 1700 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor delivers a continuous output of 0.2263 HP and can produce a stall torque of up to 1343.02 lb-in. The efficiency ratings are 67.7% for the gearbox, 81.8% for the motor, and 55.3% for the overall system. The motor operates with a maximum current of 20.59 amps under stall conditions and 2.36 amps during normal operation. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 42732, operates at a voltage of 130 V DC and has a speed rating of 1700 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor delivers a continuous output of 0.2263 HP and can produce a stall torque of up to 1343.02 lb-in. The efficiency ratings are 67.7% for the gearbox, 81.8% for the motor, and 55.3% for the overall system. The motor operates with a maximum current of 20.59 amps under stall conditions and 2.36 amps during normal operation. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 42732 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
42732
Groschopp Right Angle DC Gearmotors 42732
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 42732
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.2263 HP
Continuous Current 2.25 amps
Unlock Full Specs
to access all available technical data