Groschopp, Inc. Groschopp Right Angle DC Gearmotors 42716

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 42716, operates at a voltage of 90 V DC and has a speed rating of 1100 RPM. It features a 20:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor is designed for continuous duty cycles and has an efficiency rating of 69.3% for the gearbox, 78.2% for the motor, and 54.2% for the overall system. In terms of performance, the motor can deliver a maximum torque of 177.3 lb-in at stall conditions, with a starting current of 15.48 amps. The motor's output power is rated at 115 watts, equivalent to approximately 0.1547 HP. The motor's construction includes features such as class "B" insulation, which supports operating temperatures up to 130 degrees C, and it is lubricated with high-efficiency synthetic oil. This gearmotor is suitable for applications requiring low noise and long operational life, and it is equipped with a hardened output shaft and ball and roller bearings for durability. Multiple mounting positions are available, making it versatile for various installation requirements.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 42716, operates at a voltage of 90 V DC and has a speed rating of 1100 RPM. It features a 20:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor is designed for continuous duty cycles and has an efficiency rating of 69.3% for the gearbox, 78.2% for the motor, and 54.2% for the overall system. In terms of performance, the motor can deliver a maximum torque of 177.3 lb-in at stall conditions, with a starting current of 15.48 amps. The motor's output power is rated at 115 watts, equivalent to approximately 0.1547 HP. The motor's construction includes features such as class "B" insulation, which supports operating temperatures up to 130 degrees C, and it is lubricated with high-efficiency synthetic oil. This gearmotor is suitable for applications requiring low noise and long operational life, and it is equipped with a hardened output shaft and ball and roller bearings for durability. Multiple mounting positions are available, making it versatile for various installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 42716 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
42716
Groschopp Right Angle DC Gearmotors 42716
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 42716
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1547 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-022 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.5 amps
View Details
Worm Gearbox 12-29V DC Gear Motor for Adjustable Desk - YHD-B3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
34R-WX Series Parallel Shaft AC Gearmotor - 1014 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details