Groschopp, Inc. Groschopp Right Angle DC Gearmotors 42711

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 42711, operates at a voltage of 130 V DC and has a speed rating of 2550 RPM. It features a 7.5:1 gear ratio with a gearbox identified as RA 4000T. The motor is designed for continuous duty and has an efficiency rating of 72.1% for the system, with the motor itself achieving 78.5% efficiency. In terms of performance, the gearmotor can deliver a torque of 55.4 lb-in at a current draw of 2.86 amps, with a maximum stall torque of 770.81 lb-in at 32.40 amps. The output power is rated at 221 watts, equivalent to approximately 0.2967 HP. The motor is suitable for applications requiring low noise and long operational life, supported by features such as hardened output shafts and robust bearing systems.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 42711, operates at a voltage of 130 V DC and has a speed rating of 2550 RPM. It features a 7.5:1 gear ratio with a gearbox identified as RA 4000T. The motor is designed for continuous duty and has an efficiency rating of 72.1% for the system, with the motor itself achieving 78.5% efficiency. In terms of performance, the gearmotor can deliver a torque of 55.4 lb-in at a current draw of 2.86 amps, with a maximum stall torque of 770.81 lb-in at 32.40 amps. The output power is rated at 221 watts, equivalent to approximately 0.2967 HP. The motor is suitable for applications requiring low noise and long operational life, supported by features such as hardened output shafts and robust bearing systems.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 42711 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
42711
Groschopp Right Angle DC Gearmotors 42711
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 42711
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.2967 HP
Continuous Current 2.85 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 9013301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Output Power 0.0050 HP
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-60V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.2 amps
View Details