Groschopp, Inc. Groschopp Right Angle DC Gearmotors 41549

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 41549, operates at a voltage of 180 V DC and has a speed rating of 2600 RPM. It features a 30:1 gear ratio, providing a torque output of 36.5 lb-in at a current draw of 0.66 amps. The motor is designed for continuous duty cycles and has an efficiency rating of 31.0% for the system, with the motor itself achieving 87.4% efficiency. The gearmotor is equipped with a hardened output shaft and utilizes ball and roller bearings for durability. It is suitable for applications requiring low noise and long operational life, with a maximum stall torque of 1153.15 lb-in.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 41549, operates at a voltage of 180 V DC and has a speed rating of 2600 RPM. It features a 30:1 gear ratio, providing a torque output of 36.5 lb-in at a current draw of 0.66 amps. The motor is designed for continuous duty cycles and has an efficiency rating of 31.0% for the system, with the motor itself achieving 87.4% efficiency. The gearmotor is equipped with a hardened output shaft and utilizes ball and roller bearings for durability. It is suitable for applications requiring low noise and long operational life, with a maximum stall torque of 1153.15 lb-in.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 41549 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
41549
Groschopp Right Angle DC Gearmotors 41549
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 41549
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
Continuous Current 0.6600 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3395 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
DC Motors - 420671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
View Details