Groschopp, Inc. Groschopp Right Angle DC Gearmotors 41546

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 41546 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
41546
Groschopp Right Angle DC Gearmotors 41546
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 41546
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 180.0 VDC
Output Power 0.1927 HP
Continuous Current 1.42 amps
Unlock Full Specs
to access all available technical data