Groschopp, Inc. Groschopp Right Angle DC Gearmotors 41517

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 41517, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 7.5:1 gear ratio, which allows for efficient torque conversion. The motor's efficiency is rated at 76.7%, while the overall system efficiency is 54.7%. Under continuous duty cycle conditions, it can deliver a torque of 41.2 lb-in at a current draw of 1.54 amps, with a power output of 72 watts or 0.0967 HP. The motor can handle stall conditions with a maximum torque of 273.34 lb-in and a current of 7.89 amps. The motor is designed for durability and longevity, making it suitable for various applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 41517, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a 7.5:1 gear ratio, which allows for efficient torque conversion. The motor's efficiency is rated at 76.7%, while the overall system efficiency is 54.7%. Under continuous duty cycle conditions, it can deliver a torque of 41.2 lb-in at a current draw of 1.54 amps, with a power output of 72 watts or 0.0967 HP. The motor can handle stall conditions with a maximum torque of 273.34 lb-in and a current of 7.89 amps. The motor is designed for durability and longevity, making it suitable for various applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 41517 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
41517
Groschopp Right Angle DC Gearmotors 41517
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 41517
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0967 HP
Unlock Full Specs
to access all available technical data