Groschopp, Inc. Groschopp Right Angle DC Gearmotors 41482

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 41482, operates at 12 volts DC with a speed of 950 RPM. It features a 25:1 gear ratio and is designed for continuous duty cycles. The motor has an efficiency rating of 61.5%, while the gearbox and overall system efficiencies are rated at 69.7% and 42.9%, respectively. In terms of performance, the motor can deliver a stall torque of 104.5 lb-in at a starting current of 10.2 amps. Under stall conditions, the maximum current can reach 41.79 amps with a corresponding torque of 535.20 lb-in. The motor is constructed with durable materials, including a rugged cast housing and hardened output shaft, and is suitable for various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 41482, operates at 12 volts DC with a speed of 950 RPM. It features a 25:1 gear ratio and is designed for continuous duty cycles. The motor has an efficiency rating of 61.5%, while the gearbox and overall system efficiencies are rated at 69.7% and 42.9%, respectively. In terms of performance, the motor can deliver a stall torque of 104.5 lb-in at a starting current of 10.2 amps. Under stall conditions, the maximum current can reach 41.79 amps with a corresponding torque of 535.20 lb-in. The motor is constructed with durable materials, including a rugged cast housing and hardened output shaft, and is suitable for various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 41482 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
41482
Groschopp Right Angle DC Gearmotors 41482
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 41482
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0652 HP
Unlock Full Specs
to access all available technical data